Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .05 – 1.3mm², 30 – 16AWG |
Length | 13.7mm |
Current Rating | 10A |
Current Rating (Max) | 10A |
Voltage | 300V |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Wire Clamp Combo Head |
Mounting Ears | Without |
Screw Size | M3 |
Mounting Insert | Without |
Mounting Options | None |
Comment | Other options available upon request, consult our Product Information Center., Standard SEMS screws accommodate bare wire and multiple wire termination. |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Profile | High |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Barrier Terminal Blocks 2P Pcv Dual Barrier 0.250 |Amp Te Connectivity 1546657-2 | Newark Electronics |
Barrier Terminal Blocks 2P PCV DUAL BARRIER 0.250 | Rapid Electronics |
TE Connectivity - AMP 2P PCV DUAL BARRIER0.250 | Distrelec |
Conn Barrier Strip 2 POS 6.35mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1546657-2?
Additional datasheets, footprints and schematics for 1546657-2 are listed on our Part Details page. You can also find images and similar parts to 1546657-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546657-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546657-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546657-2 fall under?
The 1546657-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546657-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546657-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546657-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546657-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1546657-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546657-2 often in real-time on the comparison pages.
What if I can't find stock of 1546657-2?
You can fill out our help required form which you can use to request a quote for 1546657-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.