Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
154665-000,
1191117-5 |
Material Systems Code | 10 |
---|---|
Material | Semi-Rigid Modified Polyolefin |
Material Code | 3 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Cable Diameter Range | 7.1 – 17in, 7.1 – 16mm |
Wire/Cable Outside Diameter | .31 in, .3 in, .35 in, .43 in, .433 in, 14 mm, .39 in, 8 mm, .55 in, 12 mm, .47 in, 9 mm, 10 mm, 11 mm |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381, SAE AS I 81765/1, Type I |
Approved Standards | DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, UL 224, File E85381, BS-G-198-5-DA |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K142-3-01/86-0 | Sager |
Where can I find additional details, specifications and documents for a 154665-000?
Additional datasheets, footprints and schematics for 154665-000 are listed on our Part Details page. You can also find images and similar parts to 154665-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154665-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154665-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154665-000 fall under?
The 154665-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 154665-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154665-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 154665-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154665-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 154665-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154665-000 often in real-time on the comparison pages.
What if I can't find stock of 154665-000?
You can fill out our help required form which you can use to request a quote for 154665-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.