Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$280.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$280.10
|
No stock
|
Buy Now | |
TE Store
from US$829.13
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$336.76
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$297.70
|
-
|
Buy Now | |
Avnet America
from US$317.90
|
-
|
Buy Now | |
RS Americas
from US$330.76
|
-
|
Buy Now | |
element14
from US$300.58
|
-
|
Buy Now |
Seal Material | Nitrile Rubber |
---|---|
Connector Contact Density | Standard |
Contact Mating Area Plating Material | Gold |
Connector Shape | Circular |
Housing Material | Acrylonitrile-Butadiene-Styrene(ABS) |
Screw & Hole Thread Size | M-40 x 1.5, M40 x 1.5 |
Shielded | No |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connectors & Connector Components Type | Accessory |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
THRD THRU PNL INTRCNCT,M40,IE Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1546641-1 | Internal Number: 1546641-1 | TE Connectivity | TE Store |
THRD THRU PNL INTRCNCT,M40,IE | Heilind Electronics |
Adapter, In Line, Rj45, Jack-Jack, 8 Position, Panel | Newark Electronics |
Connector Accessories Threaded Through Panel Interconnect | Avnet America |
Industrial RJ45 | RS Americas |
ADAPTOR, IN-LINE, RJ45, JACK-JACK, 8P8C | element14 |
Where can I find additional details, specifications and documents for a 1546641-1?
Additional datasheets, footprints and schematics for 1546641-1 are listed on our Part Details page. You can also find images and similar parts to 1546641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546641-1 fall under?
The 1546641-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546641-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546641-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1546641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546641-1 often in real-time on the comparison pages.
What if I can't find stock of 1546641-1?
You can fill out our help required form which you can use to request a quote for 1546641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.