Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
9,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
9,570
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
9,570
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
9,570
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TE Store
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$31.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .086 – .118in, 2.2 – 3mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 1.141in, 28.98mm |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Without Locking Hole |
Packaging Quantity | 1 |
Packaging Method | Loose Piece/Carton |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Faston 250 Tab 22-18 Awg Tpbr |Amp Te Connectivity 154660-2 | Newark Electronics |
Terminals FASTON 250 TAB 22-18 AWG TPBR | Rapid Electronics |
TE Connectivity FASTON 250 TAB 22-18 AWG TPBR Terminals | Distrelec |
Quick Disconnect Terminal 18-22AWG M Tin Loose Piece | Avnet America |
Special Order: FASTON 250 TAB 22-18 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 154660-2 | Internal Number: 154660-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 154660-2?
Additional datasheets, footprints and schematics for 154660-2 are listed on our Part Details page. You can also find images and similar parts to 154660-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154660-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154660-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154660-2 fall under?
The 154660-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 154660-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154660-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 154660-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154660-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 154660-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154660-2 often in real-time on the comparison pages.
What if I can't find stock of 154660-2?
You can fill out our help required form which you can use to request a quote for 154660-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.