Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$147.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$147.91
|
93
in stock
|
Buy Now | |
Rapid Electronics
from US$596.97
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$595.00
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$714.64
|
-
|
Buy Now | |
Avnet America
from US$603.68
|
-
|
Buy Now | |
RS Americas
from US$948.77
|
-
|
Buy Now | |
Boersig
from US$626.44
|
-
|
Buy Now | |
Farnell
from US$314.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Receptacle |
Convert To Positions | 8Ways |
Modular Conn/Ethernet Conn FEMALE-FEMALE ADAPTR | Rapid Electronics |
TE Connectivity RJ-LNXX FE TO FE ADAPTOR Modular Connectors / Ethernet Connectors FEMALE-FEMALE ADAPTR | Distrelec |
Adapter, In Line, Rj45, Jack-Jack, 8 Position | Newark Electronics |
Connector Accessories Circular Sealed RJ-45 Acrylonitrile Butadiene Styrene | Avnet America |
Adaptor, RJ-LNXX, Female, 1 in. - 14 UNS, Delrin, 50 mm | TE Connectivity 1546574-1 | RS Americas |
RJ-LNXX FE TO FE ADAPTOR | Boersig |
Where can I find additional details, specifications and documents for a 1546574-1?
Additional datasheets, footprints and schematics for 1546574-1 are listed on our Part Details page. You can also find images and similar parts to 1546574-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546574-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546574-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546574-1 fall under?
The 1546574-1 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546574-1 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546574-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546574-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546574-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1546574-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546574-1 often in real-time on the comparison pages.
What if I can't find stock of 1546574-1?
You can fill out our help required form which you can use to request a quote for 1546574-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.