Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4DB-R108-08 |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.70
|
1,390
in stock
|
Buy Now | |
Newark Electronics
from US$5.76
|
1,390
in stock
|
Buy Now | |
Rapid Electronics
from US$5.08
|
1,390
in stock
|
Buy Now | |
Chip One Stop
from US$3.86
|
1,390
in stock
|
Buy Now | |
Farnell
from US$10.30
|
1,120
in stock
|
Buy Now | |
Avnet America
from US$4.40
|
-
|
Buy Now | |
TE Store
from US$7.07
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Positions | 8 |
Number of Levels | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 67.69mm, 2.665in |
Voltage | 300V, 150V |
Current Rating | 20A, 10A |
Current Rating (Max) | 20A |
Centerline (Pitch) | 8.26mm, .325in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Zinc Chromate |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Mounting Ears | With |
Screw Head Type | Wire Clamp Combo Head |
Screw Material | Steel |
Mounting Options | End Mounting Ears |
Mounting Insert | Without |
Comment | Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 24 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Flat |
Bottom Termination Style | Right Angle |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Barrier Terminal Blocks 4Db-R108-08= 4Db Assembly |Amp Te Connectivity 1546462-8 | Newark Electronics |
Barrier Terminal Blocks 4DB-R108-08= 4DB ASSEMBLY | Rapid Electronics |
TE Connectivity 4DB-R108-08 4DB ASSEMBLY Barrier Termina | Distrelec |
TERMINAL BLOCK, BARRIER, 8WAYS, 12AWG | Farnell |
Conn Terminal Block 8 POS 8.25mm Solder RA Thru-Hole | Avnet America |
Special Order: 4DB-R108-08=4DB ASSEMBLY Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 8.26 mm Dual Barrier Printed Circuit Pin Wire-to-Board 8 | Barrier Strip | Part Number: 1546462-8 | Internal Number: 1546462-8 | Alias Number: 4DB-R108-08 | 8.26 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546462-8?
Additional datasheets, footprints and schematics for 1546462-8 are listed on our Part Details page. You can also find images and similar parts to 1546462-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546462-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546462-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546462-8 fall under?
The 1546462-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546462-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546462-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546462-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546462-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1546462-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546462-8 often in real-time on the comparison pages.
What if I can't find stock of 1546462-8?
You can fill out our help required form which you can use to request a quote for 1546462-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.