Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.76
|
22
in stock
|
Buy Now | |
RS Americas
from US$57.11
|
533
in stock
|
Buy Now | |
TE Store
from US$152.78
|
207
in stock
|
Buy Now | |
Chip One Stop
from US$59.90
|
78
in stock
|
Buy Now | |
Distrelec
from US$38.82
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$67.88
|
18
in stock
|
Buy Now | |
element14
from US$51.45
|
18
in stock
|
Buy Now | |
Farnell
from US$54.23
|
18
in stock
|
Buy Now | |
Avnet America
from US$46.21
|
-
|
Buy Now | |
Boersig
from US$47.99
|
-
|
Buy Now | |
Carlton-Bates
from US$33.63
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Nitrile Rubber |
---|---|
Connector Contact Density | Standard |
Wire Size | 26AWG, .14mm² |
Connector Shape | Circular |
Housing Material | Acrylonitrile-Butadiene-Styrene |
Performance Category | Cat 5e |
Screw & Hole Thread Size | 1-14 UNC |
Shielded | No |
Additional Features | Category 5 Cable |
Comment | RJ45 bulkhead pass through w/patch cord, check drawing. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Receptacle |
Connectors & Connector Components Type | Connector |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Connector Ethernet Sealed RJ-45 Receptacle IP 67 w/ Jack Panel Mount | TE Connectivity 1546414-4 | RS Americas |
ETHRNT RJ-45 BLKHD PASSTHRU12 Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1546414-4 | Internal Number: 1546414-4 | TE Connectivity | TE Store |
TE Connectivity - AMP RJ45 Conn ETHRNT RJ-45 BLKHD PASSTHRU12" | Distrelec |
Circular bulkhead receptacle w/RJ45 jack | RS |
Enet Cord, Cat5E, Rj45 Plug-Jack/304.8Mm Rohs Compliant: Yes |Te Connectivity 1546414-4 | Newark Electronics |
ENET CORD, CAT5E, RJ45 PLUG-JACK/304.8MM | element14 |
Cable Assembly Patch Cord 0.305m 8 POS RJ-45 to 8 POS RJ-45 PL-F | Avnet America |
Circular Sealed RJ-45 Outlet Black 8 Wire RJ-45 | Carlton-Bates |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1546414-4?
Additional datasheets, footprints and schematics for 1546414-4 are listed on our Part Details page. You can also find images and similar parts to 1546414-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546414-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546414-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546414-4 fall under?
The 1546414-4 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546414-4 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546414-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546414-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546414-4 have stock available?
Authorised distributors including RS Americas, TE Store, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1546414-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546414-4 often in real-time on the comparison pages.
What if I can't find stock of 1546414-4?
You can fill out our help required form which you can use to request a quote for 1546414-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.