Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 6 |
Terminal Plating Material | Tin |
Blade Size | 1.2 x .787mm, .047 x .031in |
Terminal Material | Copper Alloy |
Wire Size | .05 – 1.4mm², 30 – 16AWG |
Length | 39.3mm, 1.55in |
Voltage | 300V |
Current Rating (Max) | 10A |
Current Rating | 10A |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Plating Material | Zinc |
Top Hardware | Wire Clamp Combo Head |
Mounting Angle | Vertical |
Screw Head Type | Wire Clamp Combo Head |
Screw Material | Steel |
Mounting Options | None |
Screw Size | M3 |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3Pcv-06-304=.250 Tri Barrier |Te Connectivity 1546328-6 | Newark Electronics |
Conn Barrier Strip 6 POS 6.35mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Special Order: 3PCV-06-304=.250 TRI BARRIER Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 6 | Barrier Strip | Part Number: 1546328-6 | Internal Number: 1546328-6 | 6.35 mm | TE Connectivity | TE Store |
TERMINAL BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1546328-6?
Additional datasheets, footprints and schematics for 1546328-6 are listed on our Part Details page. You can also find images and similar parts to 1546328-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546328-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546328-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546328-6 fall under?
The 1546328-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546328-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546328-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546328-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546328-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Richardson RFPD have stock available or on a lead time for 1546328-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546328-6 often in real-time on the comparison pages.
What if I can't find stock of 1546328-6?
You can fill out our help required form which you can use to request a quote for 1546328-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.