Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1546311-5,
CL7149-000 |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Positions | 5 |
Number of Rows | 2 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 3.81in, 96.9mm |
Wire Size | 22 – 10AWG, .326 – 5.26mm² |
Current Rating | 30A |
Current Rating (Max) | 30A |
Voltage | 300V |
Centerline (Pitch) | 14.3mm, .563in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Screw Size | 8-32 |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Head Type | Combo Phil-Slot |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 80 |
Product Type | Barrier Strip |
Block Style | Flat |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
5P .563" Dr Barrier,w/Washer |Buchanan Te Connectivity 1546311-5 | Newark Electronics |
Conn Barrier Strip 10 POS 14.27mm Screw ST Panel Mount 30A/Contact | Avnet America |
Special Order: 5P .563 DR BARRIER,W/WASHER Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 14.3 mm Centerline (Pitch): .563 in Dual Barrier Wire-to-Wire 5 14.3 mm | Barrier Strip | Part Number: 1546311-5 | Internal Number: 1546311-5 | Alias Number: AMPS-0-1546311-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546311-5?
Additional datasheets, footprints and schematics for 1546311-5 are listed on our Part Details page. You can also find images and similar parts to 1546311-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546311-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546311-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546311-5 fall under?
The 1546311-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546311-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546311-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546311-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546311-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 1546311-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546311-5 often in real-time on the comparison pages.
What if I can't find stock of 1546311-5?
You can fill out our help required form which you can use to request a quote for 1546311-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.