Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 2 |
Number of Levels | 1 |
Number of Positions | 5 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 2.55in, 64.7mm |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Voltage | 300V |
Current Rating (Max) | 20A |
Current Rating | 20A |
Housing Material | PBT |
Centerline (Pitch) | .375in, 9.53mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Options | End Mounting Ears |
Screw Head Type | Combo Phil-Slot |
Screw Material | Steel |
Screw Size | 6-32 |
Connector Mounting Type | Panel |
Mounting Ears | With |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 150 |
Packaging Method | Carton |
Block Style | Flat |
Product Type | Barrier Strip |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Barrier Terminal Blocks 5P .374 Dr Barrier |Amp Te Connectivity 1546307-5 | Newark Electronics |
Barrier Terminal Blocks 5P .374 DR BARRIER | Rapid Electronics |
TE Connectivity - AMP 5P .374" DR BARRIERW/WASHER | Distrelec |
Conn Barrier Strip 10 POS 9.53mm Screw ST Panel Mount 20A/Contact | Avnet America |
Special Order: 5P .374 DR BARRIER,W/WASHER Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 5 9.53 mm | Barrier Strip | Part Number: 1546307-5 | Internal Number: 1546307-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546307-5?
Additional datasheets, footprints and schematics for 1546307-5 are listed on our Part Details page. You can also find images and similar parts to 1546307-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546307-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546307-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546307-5 fall under?
The 1546307-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546307-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546307-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546307-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546307-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1546307-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546307-5 often in real-time on the comparison pages.
What if I can't find stock of 1546307-5?
You can fill out our help required form which you can use to request a quote for 1546307-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.