Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.98
|
3,247
in stock
|
Buy Now | |
TE Store
from US$2.96
|
10,131
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
3,247
in stock
|
Buy Now | |
element14
from US$1.44
|
3,247
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
18
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now | |
Distrelec
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 2 |
Number of Positions | 4 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 2.17in, 55.2mm |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Voltage | 300V |
Current Rating | 20A |
Current Rating (Max) | 20A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 200 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Block Style | Flat |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
4P .374 DR BARRIER,W/WASHER Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 4 9.53 mm | Barrier Strip | Part Number: 1546307-4 | Internal Number: 1546307-4 | TE Connectivity | TE Store |
Terminal Block, Barrier, 4Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 4POS, 12AWG | element14 |
Buchanan 4 Position 9.53 mm Pitch Single Row 22-12 AWG Dual Barrier Strip | Future Electronics |
Conn Barrier Strip 8 POS 9.53mm Screw ST Panel Mount 20A/Contact | Avnet America |
TE Connectivity - AMP 4P .374" DR BARRIERW/WASHER | Distrelec |
Where can I find additional details, specifications and documents for a 1546307-4?
Additional datasheets, footprints and schematics for 1546307-4 are listed on our Part Details page. You can also find images and similar parts to 1546307-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546307-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546307-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546307-4 fall under?
The 1546307-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546307-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546307-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546307-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546307-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1546307-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546307-4 often in real-time on the comparison pages.
What if I can't find stock of 1546307-4?
You can fill out our help required form which you can use to request a quote for 1546307-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.