Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
TE Store
from US$1.15
|
34,440
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
15,189
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
15,189
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
15,189
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
3,626
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1,782
in stock
|
Buy Now | |
element14
from US$0.56
|
1,782
in stock
|
Buy Now | |
Farnell
from US$0.88
|
1,782
in stock
|
Buy Now | |
Sager
from US$0.52
|
700
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Positions | 2 |
Number of Rows | 2 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 36.2mm, 1.426in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating (Max) | 20A |
Current Rating | 20A |
Voltage | 300V |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Mounting Ears | With |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 200 |
Product Type | Barrier Strip |
Block Style | Flat |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
2P .374 DR BARRIER STRIP Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 9.53 mm Centerline (Pitch): .375 in Dual Barrier Wire-to-Wire 2 9.53 mm | Barrier Strip | Part Number: 1546306-2 | Internal Number: 1546306-2 | TE Connectivity | TE Store |
2P .374 DR BARRIER STRIP | Rapid Electronics |
TE Connectivity - AMP 2P .374" DR BARRIER STRIP | Distrelec |
Conn Term Strip Barrier 2Pole 9.53mmPitch DBLRow 22-12 Series1546306 20A 300V | TE Connectivity 1546306-2 | RS Americas |
Terminal Block, Barrier, 2 Position, 22-12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG | element14 |
Barrier Terminal Blocks .374 DOUBLE ROW 2P w/ binding screws | Sager |
ER - Barrier Strip, Double-Row | RS |
Buchanan 2 Position 9.53 mm Pitch Dual Row 22-12 AWG Dual Barrier Strip | Future Electronics |
Conn Barrier Strip 2 POS 9.53mm Screw ST Panel Mount 20A/Contact | Avnet America |
2P .374 DR BARRIER STRIP | TTI Europe |
Where can I find additional details, specifications and documents for a 1546306-2?
Additional datasheets, footprints and schematics for 1546306-2 are listed on our Part Details page. You can also find images and similar parts to 1546306-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546306-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546306-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546306-2 fall under?
The 1546306-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546306-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546306-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546306-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546306-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1546306-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546306-2 often in real-time on the comparison pages.
What if I can't find stock of 1546306-2?
You can fill out our help required form which you can use to request a quote for 1546306-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.