Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8QCV-08-008 |
No distributors results available
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Positions | 8 |
Number of Levels | 1 |
Number of Rows | 1 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Blade Size | 4.75 x .81mm, .187 x .032in |
Terminal Material | Copper Alloy |
Wire Size | 18 – 10AWG, 22 – 10AWG, .326 – 5.26mm² |
Length | 90.75mm, 3.573in |
Current Rating | 30A |
Voltage | 600V |
Current Rating (Max) | 20A |
Centerline (Pitch) | .4375in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Mounting Options | None |
Screw Plating Material | Zinc |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Screw Size | 8-32 |
Screw Material | Steel |
Packaging Quantity | 20 |
Packaging Method | Package |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Where can I find additional details, specifications and documents for a 1546296-8?
Additional datasheets, footprints and schematics for 1546296-8 are listed on our Part Details page. You can also find images and similar parts to 1546296-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546296-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546296-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546296-8 fall under?
The 1546296-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546296-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546296-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546296-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546296-8 have stock available?
There is no stock from authorised distributors for 1546296-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546296-8 often in real-time on the comparison pages.
What if I can't find stock of 1546296-8?
You can fill out our help required form which you can use to request a quote for 1546296-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.