Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Positions | 9 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Length | 3.436in, 87.27mm |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Voltage | 300V, 600V |
Current Rating | 5A, 25A |
Current Rating (Max) | 25A |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Screw Material | Steel |
Mounting Options | None |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Top Hardware | Binding Combo Head |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Turret (Insulated) |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
6PCV-09-002=BRASS COMBO,NKL PL Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 9 | Barrier Strip | Part Number: 1546262-3 | Internal Number: 1546262-3 | 9.53 mm | TE Connectivity | TE Store |
6Pcv-09-002=Brass Combo,nkl Pl |Amp Te Connectivity 1546262-3 | Newark Electronics |
Buchanan 9 Position 9.53 mm Pitch 12-22 AWG Solder Terminal Block | Future Electronics |
Conn Barrier Strip 9 POS 9.53mm Solder ST Thru-Hole 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1546262-3?
Additional datasheets, footprints and schematics for 1546262-3 are listed on our Part Details page. You can also find images and similar parts to 1546262-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546262-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546262-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546262-3 fall under?
The 1546262-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546262-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546262-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546262-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546262-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1546262-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546262-3 often in real-time on the comparison pages.
What if I can't find stock of 1546262-3?
You can fill out our help required form which you can use to request a quote for 1546262-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.