Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,536
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
5,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
3,267
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,367
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
2,367
in stock
|
Buy Now | |
TE Store
from US$1.16
|
1,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
998
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
900
in stock
|
Buy Now | |
element14
from US$0.92
|
207
in stock
|
Buy Now | |
Farnell
from US$0.60
|
207
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Interlock | With |
Stacked Levels | Without |
Threaded Flange | Without |
Closed End | With |
Wire Entry Angle | Side |
Number of Positions | 3 |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Contact Current Rating (Max) | 13.5A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 1.4mm², 30 – 16AWG |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Housing Color | Gray |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 66 |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Fixed Terminal Blocks TERMI-BLOK PCB MNT 90 3P. | Rapid Electronics |
Fixed Terminal Blocks Termi-Blok Pcb Mnt 90 3P. |Amp Te Connectivity 1546216-3 | Newark Electronics |
Termi Block pcb 3 way 30-16AWG | RS |
TERMI-BLOK PCB MOUNT 90 3P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 1546216-3 | Internal Number: 1546216-3 | .197" | TE Connectivity | TE Store |
PCB terminal block | Transfer Multisort Elektronik |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 3P. | Distrelec |
TERMINAL BLOCK, WIRE TO BRD, 3POS, 16AWG | element14 |
Conn Terminal Block 3 POS 5mm Solder ST Thru-Hole 13.5A/Contact | Avnet America |
Buchanan, Termi Block pcb 3 way 30-16AWG | TE Connectivity 1546216-3 | RS Americas |
TERMI-BLOK PCB MOUNT 90 3P. | Boersig |
Where can I find additional details, specifications and documents for a 1546216-3?
Additional datasheets, footprints and schematics for 1546216-3 are listed on our Part Details page. You can also find images and similar parts to 1546216-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546216-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546216-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546216-3 fall under?
The 1546216-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546216-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546216-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546216-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546216-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 1546216-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546216-3 often in real-time on the comparison pages.
What if I can't find stock of 1546216-3?
You can fill out our help required form which you can use to request a quote for 1546216-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.