Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
1,781
in stock
|
Buy Now | |
TE Store
from US$1.68
|
4,576
in stock
|
Buy Now | |
element14
from US$0.80
|
1,781
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
1,090
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
68
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Distrelec
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Color | Gray |
Threaded Flange | Without |
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 2 |
Closed End | With |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Wire Size | 30 – 16AWG, .05 – 1.4mm² |
PCB Tail Length | 3.4mm, .134in |
Voltage | 150VAC |
Current Rating (Max) | 10A |
Housing Color | Gray |
Housing Material | PA 66 |
Centerline (Pitch) | .1in, 2.54mm |
Screw Size | M1.6 |
Screw Material | Brass |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMI-BLOK PCB MOUNT, 90 2P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Header Wire-to-Board 2 .1" | PCB Terminal Block | Part Number: 1546215-2 | Internal Number: 1546215-2 | .1" | TE Connectivity | TE Store |
TB, WIRE TO BRD, R/A, 2WAY, 16AWG | element14 |
Tb, Wire To Board, 2Pos, 16Awg | Newark Electronics |
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 | Rapid Electronics |
Conn Terminal Block 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TERMI-BLOK PCB MOUNT, 90 2P. | TE Connectivity 1546215-2 | RS Americas |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 2P. | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 150V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1546215-2?
Additional datasheets, footprints and schematics for 1546215-2 are listed on our Part Details page. You can also find images and similar parts to 1546215-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546215-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546215-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546215-2 fall under?
The 1546215-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546215-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546215-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546215-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546215-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1546215-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546215-2 often in real-time on the comparison pages.
What if I can't find stock of 1546215-2?
You can fill out our help required form which you can use to request a quote for 1546215-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.