Status: | Unknown |
---|---|
Series: | AMP NEMA 900 Series |
RoHS: | Unknown |
For Use With | NEMA Terminal Blocks |
---|---|
Accessory Type | End Section |
Product Range | AMP NEMA 900 Series |
Colour | Gray |
Pitch Spacing | 9.53mm |
Terminal Block Clamp Type | Flat Base |
1546163-1 Rohs Compliant: Yes |Amp Te Connectivity 1546163-1 | Newark Electronics |
End Barrier, 1.23 x 1.23 x 0.76 in., Polyester, Gray, 900 | Carlton-Bates |
Conn NEMA 2 POS Screw ST Cable Mount | Avnet America |
TERMINAL BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1546163-1?
Additional datasheets, footprints and schematics for 1546163-1 are listed on our Part Details page. You can also find images and similar parts to 1546163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546163-1 fall under?
The 1546163-1 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1546163-1 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546163-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546163-1 have stock available?
Authorised distributors including Newark Electronics, element14, Carlton-Bates, Farnell and Avnet America have stock available or on a lead time for 1546163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546163-1 often in real-time on the comparison pages.
What if I can't find stock of 1546163-1?
You can fill out our help required form which you can use to request a quote for 1546163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.