Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Color | Gray |
Number of Rows | 1 |
Number of Positions | 2 |
Closed End | With |
Threaded Flange | Without |
Pin Length | 3.5mm |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Housing Material | PA 66 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Gray |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
Screwless Terminal Block | Yes |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Packaging Method | Box |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector Style | Header |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 105°C |
Pluggable Terminal Blocks Header 2 Pos Tin R/A |Amp Te Connectivity 1546109-2 | Newark Electronics |
Pluggable Terminal Blocks HEADER 2 POS TIN R/A | Rapid Electronics |
Conn Shrouded Header HDR 2 POS 5.08mm Solder RA Thru-Hole | Avnet America |
TE Connectivity EUROSTYLE TB HEADER GREY 2 POS Pluggable | Distrelec |
Where can I find additional details, specifications and documents for a 1546109-2?
Additional datasheets, footprints and schematics for 1546109-2 are listed on our Part Details page. You can also find images and similar parts to 1546109-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546109-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546109-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546109-2 fall under?
The 1546109-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546109-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546109-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546109-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546109-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1546109-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546109-2 often in real-time on the comparison pages.
What if I can't find stock of 1546109-2?
You can fill out our help required form which you can use to request a quote for 1546109-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.