Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.62
|
7,036
in stock
|
Buy Now | |
Rapid Electronics
from US$3.07
|
7,036
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
7,036
in stock
|
Buy Now | |
Distrelec
from US$3.52
|
7,036
in stock
|
Buy Now | |
Heilind Electronics
from US$3.38
|
3,126
in stock
|
Buy Now | |
TE Store
from US$5.35
|
1,417
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.38
|
1,042
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
Boersig
from US$3.17
|
-
|
Buy Now |
Color | Black |
---|---|
Interlock | With |
Number of Positions | 8 |
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | 35° |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Closed End | Without |
Pin Length | 3.8mm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Wire Size | .05 – 3mm², 30 – 12AWG |
PCB Tail Length | 3.8mm, .15in |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Housing Color | Black |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire Protection | With |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fixed Terminal Blocks 8 Pos 5.08Mm Termi-B |Amp Te Connectivity 1546074-8 | Newark Electronics |
Fixed Terminal Blocks 8 POS 5.08MM TERMI-B | Rapid Electronics |
TE Connectivity - AMP PCB 8 P 5.08MM TERMI-BLOK TOP WI | Distrelec |
TERMINAL BLOCK, WTB, 8POS, 30-12AWG | Farnell |
8 POS 5.08MM TERMI-BLOK TOP WI | Heilind Electronics |
8 POS 5.08MM TERMI-BLOK TOP WI Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 8 .2" | PCB Terminal Block | Part Number: 1546074-8 | Internal Number: 1546074-8 | .2" | TE Connectivity | TE Store |
Wire to Board 8 Position 5.08 mm Pitch 30-12 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block F 8 POS 5.08mm Solder Thru-Hole 17.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1546074-8?
Additional datasheets, footprints and schematics for 1546074-8 are listed on our Part Details page. You can also find images and similar parts to 1546074-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546074-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546074-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546074-8 fall under?
The 1546074-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546074-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546074-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546074-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546074-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1546074-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546074-8 often in real-time on the comparison pages.
What if I can't find stock of 1546074-8?
You can fill out our help required form which you can use to request a quote for 1546074-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.