Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
No stock
|
Buy Now | |
TE Store
from US$4.01
|
369
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$4.03
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$4.75
|
45
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
45
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
element14
from US$6.71
|
-
|
Buy Now | |
Boersig
from US$2.38
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Interlock | With |
Number of Rows | 1 |
Stacked Levels | Without |
Number of Positions | 6 |
Wire Entry Angle | 35° |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Closed End | Without |
Pin Length | 3.8mm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Wire Size | .05 – 3mm², 30 – 12AWG |
PCB Tail Length | 3.8mm, .15in |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Housing Color | Black |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire Protection | With |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
6 POS 5.08MM TERMI-BLOK TOP WI Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 6 .2" | PCB Terminal Block | Part Number: 1546074-6 | Internal Number: 1546074-6 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks 6 Pos 5.08Mm Termi-B |Amp Te Connectivity 1546074-6 | Newark Electronics |
Fixed Terminal Blocks 6 POS 5.08MM TERMI-B | Rapid Electronics |
TE Connectivity - AMP PCB 6 P 5.08MM TERMI-BLOK TOP WI | Distrelec |
Wire to Board 6 Position 5.08 mm Pitch 30-12 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block F 6 POS 5.08mm Solder Thru-Hole 17.5A/Contact | Avnet America |
TERMINAL BLOCK, PCB, 6POS, 30-12AWG | element14 |
Where can I find additional details, specifications and documents for a 1546074-6?
Additional datasheets, footprints and schematics for 1546074-6 are listed on our Part Details page. You can also find images and similar parts to 1546074-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546074-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546074-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546074-6 fall under?
The 1546074-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546074-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546074-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546074-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546074-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1546074-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546074-6 often in real-time on the comparison pages.
What if I can't find stock of 1546074-6?
You can fill out our help required form which you can use to request a quote for 1546074-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.