Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
7,617
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
7,617
in stock
|
Buy Now | |
Heilind Electronics
from US$1.35
|
839
in stock
|
Buy Now | |
TE Store
from US$2.48
|
586
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.35
|
279
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | 35° |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
PCB Tail Length | 3.8mm, .15in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | PA 66 |
Housing Color | Black |
Mounting Angle | Straight |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Connector Style | Header |
Header Type | Header Only |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminal Block, Pcb, 4 Position, 30-12Awg | Newark Electronics |
Conn Terminal Block F 4 POS 5.08mm Solder Thru-Hole 17.5A/Contact | Avnet America |
4 POS 5.08MM TERMI-BLOK TOP WI | Heilind Electronics |
4 POS 5.08MM TERMI-BLOK TOP WI Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 4 .2" | PCB Terminal Block | Part Number: 1546074-4 | Internal Number: 1546074-4 | .2" | TE Connectivity | TE Store |
Wire to Board 4 Position 5.08 mm Pitch 30-12 AWG Euro Style Terminal Block | Future Electronics |
Terminal Block Connector, PCB,4,5.08 mm,35 Deg,30-12 AWG, Black,17.5 A,300 V | TE Connectivity 1546074-4 | RS Americas |
34C9404 | element14 |
TERMINAL BLOCK, PCB, 4 POSITION, 30-12AWG | Farnell |
Where can I find additional details, specifications and documents for a 1546074-4?
Additional datasheets, footprints and schematics for 1546074-4 are listed on our Part Details page. You can also find images and similar parts to 1546074-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546074-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546074-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546074-4 fall under?
The 1546074-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546074-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546074-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546074-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546074-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 1546074-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546074-4 often in real-time on the comparison pages.
What if I can't find stock of 1546074-4?
You can fill out our help required form which you can use to request a quote for 1546074-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.