Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
120,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TE Store
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mounting & Retention Accessory Type | Polarization Key |
---|---|
Primary Product Color | Red |
Product Length | 37mm |
Terminal Block Strip Mounting Retention Accessories Polarization Key Length .263 in | Future Electronics |
PLZN.KEYTERMI-BLOK HDR | Heilind Electronics |
Terminal Block Connector Accesoory |Amp Te Connectivity 1546051-1 | Newark Electronics |
Connector Accessories Polarization Key | Avnet America |
Special Order: PLZN.KEY,TERMI-BLOK HDR Mounting & Retention Accessory Type: Polarization Key Product Length: .263 in Product Length: 6.7 mm Operating Temperature Range: 0 – 230 °F Operating Temperature Range: 0 – 110 °C Polarization Key .263" | Terminal Block & Strip Mounting & Retention Accessories | Part Number: 1546051-1 | Internal Number: 1546051-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546051-1?
Additional datasheets, footprints and schematics for 1546051-1 are listed on our Part Details page. You can also find images and similar parts to 1546051-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546051-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546051-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546051-1 fall under?
The 1546051-1 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Mounting & Retention Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1546051-1 when available in the Terminal Block & Strip Mounting & Retention Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546051-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546051-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546051-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1546051-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546051-1 often in real-time on the comparison pages.
What if I can't find stock of 1546051-1?
You can fill out our help required form which you can use to request a quote for 1546051-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.