Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Closed End | Without |
Number of Rows | 1 |
Threaded Flange | Without |
Stacked Levels | Level 1 |
Pin Length | .275in, 7mm |
Contact Current Rating (Max) | 15A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Housing Color | Black |
Screwless Terminal Block | Yes |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Header Type | Unshrouded |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks 4 Pos Termi-Blok Pin |Amp Te Connectivity 1546019-4 | Newark Electronics |
Pluggable Terminal Blocks 4 POS TERMI-BLOK PIN | Rapid Electronics |
Conn Unshrouded Header HDR 4 POS 5mm Solder ST Thru-Hole | Avnet America |
TE Connectivity 4 POS TERMI-BLOK PIN HEAD 180 Pluggable | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 4Ways |
Rated Current | 15A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1546019-4?
Additional datasheets, footprints and schematics for 1546019-4 are listed on our Part Details page. You can also find images and similar parts to 1546019-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546019-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546019-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546019-4 fall under?
The 1546019-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546019-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546019-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546019-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546019-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1546019-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546019-4 often in real-time on the comparison pages.
What if I can't find stock of 1546019-4?
You can fill out our help required form which you can use to request a quote for 1546019-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.