Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Number of Positions | 3 |
---|---|
Closed End | Without |
Number of Rows | 1 |
Threaded Flange | Without |
Stacked Levels | Level 1 |
Contact Current Rating (Max) | 15A |
Pin Length | .275in, 7mm |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .138in, 3.5mm |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Black |
Housing Material | PA 66 |
Screwless Terminal Block | Yes |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Connector Style | Header |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 3 Pos Termi-Blok Pin |Amp Te Connectivity 1546019-3 | Newark Electronics |
Pluggable Terminal Blocks 3 POS TERMI-BLOK PIN | Rapid Electronics |
Conn Unshrouded Header HDR 3 POS 5mm Solder ST Thru-Hole | Avnet America |
TE Connectivity 3 POS TERMI-BLOK PIN HEAD 180 Pluggable | Distrelec |
Special Order: 3 POS TERMI-BLOK PIN HEAD 180 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 1546019-3 | Internal Number: 1546019-3 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546019-3?
Additional datasheets, footprints and schematics for 1546019-3 are listed on our Part Details page. You can also find images and similar parts to 1546019-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546019-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546019-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546019-3 fall under?
The 1546019-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546019-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546019-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546019-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546019-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1546019-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546019-3 often in real-time on the comparison pages.
What if I can't find stock of 1546019-3?
You can fill out our help required form which you can use to request a quote for 1546019-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.