Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Closed End | Without |
Number of Rows | 1 |
Threaded Flange | Without |
Stacked Levels | Level 1 |
Contact Mount | Through Hole |
Pin Length | .275in, 7mm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .138in, 3.5mm |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
Housing Material | PA 66 |
Screwless Terminal Block | Yes |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 2 Pos Termi-Blok Pin |Amp Te Connectivity 1546019-2 | Newark Electronics |
Pluggable Terminal Blocks 2 POS TERMI-BLOK PIN | Rapid Electronics |
TE Connectivity 2 POS TERMI-BLOK PIN HEAD 180 Pluggable | Distrelec |
Conn Unshrouded Header HDR 2 POS 5mm Solder ST Thru-Hole | Avnet America |
Special Order: 2 POS TERMI-BLOK PIN HEAD 180 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 1546019-2 | Internal Number: 1546019-2 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546019-2?
Additional datasheets, footprints and schematics for 1546019-2 are listed on our Part Details page. You can also find images and similar parts to 1546019-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546019-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546019-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546019-2 fall under?
The 1546019-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546019-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546019-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546019-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546019-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1546019-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546019-2 often in real-time on the comparison pages.
What if I can't find stock of 1546019-2?
You can fill out our help required form which you can use to request a quote for 1546019-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.