Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Interlock | Without |
Number of Rows | 1 |
Number of Positions | 5 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 12A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 3mm², 30 – 12AWG |
Current Rating (Max) | 12A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Black |
Housing Material | PA 66 |
Marking Color | White |
Screw Plating Material | Nickel |
Screw Flange | Without |
Mating Angle | 90°(Bottom)/ 180° (Side) |
Screwless Terminal Block | No |
Screw Material | Brass |
Mounting Angle | Right Angle, Vertical |
Connector Mounting Type | Board Mount |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Wire Protection | With |
Block Type | Special Plug |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5 Pos Termi-Blok Plug 90 &180 |Amp Te Connectivity 1546018-5 | Newark Electronics |
Conn Terminal Block F 5 POS 5mm Screw Straight/Right Angle Cable Mount 12A/Contact | Avnet America |
Special Order: 5 POS TERMI-BLOK PLUG 90 &180 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 5 .197" | PCB Terminal Block | Part Number: 1546018-5 | Internal Number: 1546018-5 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1546018-5?
Additional datasheets, footprints and schematics for 1546018-5 are listed on our Part Details page. You can also find images and similar parts to 1546018-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546018-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546018-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546018-5 fall under?
The 1546018-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546018-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546018-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546018-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546018-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 1546018-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546018-5 often in real-time on the comparison pages.
What if I can't find stock of 1546018-5?
You can fill out our help required form which you can use to request a quote for 1546018-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.