Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.75
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
8,391
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
1,678
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$45.38
|
-
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
External Length / Height | 31.8mm |
Material | Brass |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Swage Round Female |
Body Length | 2.769mm |
Overall Length | 2.769mm |
External Width | 6.35mm |
Body Diameter | 0.25" |
RoHS Compliant | Yes |
STANDOFF | Heilind Electronics |
Spacer/Standoff, Round Brass 6.4Mm X 6.4Mm | Newark Electronics |
6 - 32 Thread .25 inch high Swage Round Standoff | Future Electronics |
Standoff, 1/4 Round, Swage Mount, Length .250, Threaded 6-32, Brass/Nickel | Keystone Electronics 1546 | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers 6-32 X 1/4 ROUND | Sager |
Where can I find additional details, specifications and documents for a 15-46?
Additional datasheets, footprints and schematics for 15-46 are listed on our Part Details page. You can also find images and similar parts to 15-46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-46 fall under?
The 15-46 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 15-46 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-46 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-46 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-46 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 15-46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-46 often in real-time on the comparison pages.
What if I can't find stock of 15-46?
You can fill out our help required form which you can use to request a quote for 15-46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.