Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
7,803
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
7,803
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
7,803
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,803
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Width | 6.35mm |
Length | 9.25mm, .364in |
Housing Material | Polypropylene |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Quantity | 2000 |
Packaging Method | Bag/Carton |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals .250 Faston Recpt. Hsg. Natur |Amp Te Connectivity 154509-4 | Newark Electronics |
Terminals .250 FASTON RECPT. HSG. NATUR | Rapid Electronics |
TE Connectivity 250 FASTON HSG. REC. 1 POS NATRUAL Termi | Distrelec |
Crimp, Faston, housing, 6.35mm, 1 way | RS |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
AMP FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 154509-4 | RS Americas |
Where can I find additional details, specifications and documents for a 154509-4?
Additional datasheets, footprints and schematics for 154509-4 are listed on our Part Details page. You can also find images and similar parts to 154509-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154509-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154509-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154509-4 fall under?
The 154509-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 154509-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154509-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 154509-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154509-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 154509-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154509-4 often in real-time on the comparison pages.
What if I can't find stock of 154509-4?
You can fill out our help required form which you can use to request a quote for 154509-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.