Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Terminal Primary Locking Feature | Clean Body |
---|---|
Secondary Locking | Yes |
Number of Fuses (Minimum) | 5 |
Number of Fuse with Common Line | 5 |
Vibration Class Level | 3G |
UL Flammability Rating | UL 94V-HB |
Sealable | No |
Fuse Type | Medium Fuse |
Power Termination | Terminal |
Operating Temperature Range | -40 – 85°C, -40 – 185°C |
Where can I find additional details, specifications and documents for a 1544647-1?
Additional datasheets, footprints and schematics for 1544647-1 are listed on our Part Details page. You can also find images and similar parts to 1544647-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544647-1 fall under?
The 1544647-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Boxes with Busbars.
Can I view similar or alternative parts?
You can view similar parts to 1544647-1 when available in the Hard Wired Boxes with Busbars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544647-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544647-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544647-1 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 1544647-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544647-1 often in real-time on the comparison pages.
What if I can't find stock of 1544647-1?
You can fill out our help required form which you can use to request a quote for 1544647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.