Status: | Unknown |
---|---|
Series: | C Grid 71850 Series |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.46
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.55
|
1,458
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
36
in stock
|
Buy Now | |
Avnet America
from US$11.69
|
-
|
Buy Now | |
RS Americas
from US$10.34
|
-
|
Buy Now | |
element14
from US$15.75
|
-
|
Buy Now | |
Farnell
from US$11.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | C Grid 71850 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 40Pos, 2Row, 2.54Mm | Newark Electronics |
CGrid VT Rcpt 15'SAu 40Ckt | RS |
Conn Socket Strip RCP 40 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America |
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 15-44-5840?
Additional datasheets, footprints and schematics for 15-44-5840 are listed on our Part Details page. You can also find images and similar parts to 15-44-5840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-44-5840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-44-5840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-44-5840 fall under?
The 15-44-5840 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 15-44-5840 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-44-5840 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-44-5840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-44-5840 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for 15-44-5840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-44-5840 often in real-time on the comparison pages.
What if I can't find stock of 15-44-5840?
You can fill out our help required form which you can use to request a quote for 15-44-5840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.