Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | 6.3mm, .248in |
Width | 92.05mm, 3.624in |
Length | 30.3mm, 1.193in |
Height | .945in, 24mm |
Centerline (Pitch) | .457in, 11.6mm |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Packaging Quantity | 300 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CONNECTOR 5V 6.35 Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Connector System: Wire-to-Wire Number of Positions: 5 Housing for Female Terminals 6.35 mm .25" Wire-to-Wire | Automotive Housing | Part Number: 1544551-2 | Internal Number: 1544551-2 | TE Connectivity | TE Store |
Connector 5V 6.35 |Te Connectivity 1544551-2 | Newark Electronics |
AMP1544551-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1544551-2?
Additional datasheets, footprints and schematics for 1544551-2 are listed on our Part Details page. You can also find images and similar parts to 1544551-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544551-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544551-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544551-2 fall under?
The 1544551-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1544551-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544551-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544551-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544551-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1544551-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544551-2 often in real-time on the comparison pages.
What if I can't find stock of 1544551-2?
You can fill out our help required form which you can use to request a quote for 1544551-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.