Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,554
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Insulator Colour | - |
Conductor Area CSA | 1mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Terminals CLIP 2 8 E.D. 0 2- | Rapid Electronics |
TE Connectivity - AMP CLIP 28 E.D. 02- | Distrelec |
FASTON REC STRAIGHT AWG24-17 | TTI Europe |
Receptacle terminal, PRONER, 2.79mm | RS |
Clip 2 8 E.d. 0 2- |Amp Te Connectivity 1544545-3 | Newark Electronics |
Quick Disconnect Terminal 17-24AWG RCP 16mm 3.7mm Pre-Tin Strip | Avnet America |
FASTON PRONER Series Crimp Receptacle, 2.79 x 0.5mm, 24 to 17 AWG, Tin Plated | TE Connectivity 1544545-3 | RS Americas |
FEMALE DISCONNECT, 2.79MM, 20-17AWG | element14 |
CLIP 2,8 E.D. 0,2- | Boersig |
Where can I find additional details, specifications and documents for a 1544545-3?
Additional datasheets, footprints and schematics for 1544545-3 are listed on our Part Details page. You can also find images and similar parts to 1544545-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544545-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544545-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544545-3 fall under?
The 1544545-3 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1544545-3 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544545-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544545-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544545-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Chip One Stop and RS have stock available or on a lead time for 1544545-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544545-3 often in real-time on the comparison pages.
What if I can't find stock of 1544545-3?
You can fill out our help required form which you can use to request a quote for 1544545-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.