Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5180718044111 |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
84,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
156,051
in stock
|
Buy Now | |
element14
from US$0.0345
|
156,051
in stock
|
Buy Now | |
Farnell
from US$0.0196
|
156,051
in stock
|
Buy Now | |
TTI Europe
from US$0.0160
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0168
|
-
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
TE Store
from US$0.0200
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leadframe Clip Type | Y1 |
---|---|
Leadframe Clip Length | .067in, 1.7mm |
Leadframe Width | 18.1mm, .712in |
Leadframe Hold-Down Feature | Without |
Leadframe Thickness | .01in, .25mm |
Solder Inlay | Without |
Winding Direction | Down |
Contact Base Material | Phosphor Bronze |
Pin Length | .374in, 9.5mm |
Leadframe Plating Material | Tin over Nickel |
PCB Thickness (Accepted) | .025in, .63mm |
Standoff Height | 1mm, .039in |
Leadframe Gap Size | .52mm, .02in |
Centerline (Pitch) | .1in, 2.54mm |
Packaging Quantity | 40000 |
Leadframe Type | Single-In-Line (SIL) |
Termination Method to Printed Circuit Board | Through Hole |
Frame, Lead, Sil, 2.54Mm | Newark Electronics |
FRAME, LEAD, SIL, 2.54MM | element14 |
Lead Frame,SIL,2.54mm,Y1,through hole | RS |
Connector Accessories Single In-Line Clip | Avnet America |
2.54mm Pitch SIL Lead Frame, Tin Contact Plating | TE Connectivity 1544425-2 | RS Americas |
Special Order: CTS 254 BRONZE ETA Leadframe Type: Single-In-Line (SIL) Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm PCB Thickness (Accepted): .63 mm PCB Thickness (Accepted): .025 in Single-In-Line (SIL) .1" 2.54 mm .63 mm | Leadframe | Part Number: 1544425-2 | Internal Number: 1544425-2 | Alias Number: 5180718044111 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Lead Frame Single-In-Line (SIL) Contact |
---|---|
For Use With | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1544425-2?
Additional datasheets, footprints and schematics for 1544425-2 are listed on our Part Details page. You can also find images and similar parts to 1544425-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544425-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544425-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544425-2 fall under?
The 1544425-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Leadframes.
Can I view similar or alternative parts?
You can view similar parts to 1544425-2 when available in the Leadframes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544425-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544425-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544425-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 1544425-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544425-2 often in real-time on the comparison pages.
What if I can't find stock of 1544425-2?
You can fill out our help required form which you can use to request a quote for 1544425-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.