Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P40100948262 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Ring Tongue |
Interface Plating | Tin (Sn) |
Wire Size | 14 – 41mm², 6 – 1AWG |
Wire Size Search | 2AWG, 4AWG, 14mm², 41mm², 1AWG, 3AWG, 5AWG |
Customer Preferred Contact | No |
Packaging Method | Box |
Packaging Quantity | 700 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Ring Tongue Terminal 1-6AWG 35mm 18mm Tin Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1544383-1?
Additional datasheets, footprints and schematics for 1544383-1 are listed on our Part Details page. You can also find images and similar parts to 1544383-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544383-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544383-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544383-1 fall under?
The 1544383-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544383-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544383-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544383-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544383-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 1544383-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544383-1 often in real-time on the comparison pages.
What if I can't find stock of 1544383-1?
You can fill out our help required form which you can use to request a quote for 1544383-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.