Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P8010689526 |
Color | White |
---|---|
Material | Silicone |
Cavity Diameter | 10.5mm, .413in |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Lubricant Content | No |
Shore A Hardness | 50 |
Packaging Quantity | 10000 |
Packaging Method | Box |
Seal Type | Sealing Plug |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Bouchon Blanc |Amp Te Connectivity 1544316-3 | Newark Electronics |
Connector Accessories Seal Green | Avnet America |
Where can I find additional details, specifications and documents for a 1544316-3?
Additional datasheets, footprints and schematics for 1544316-3 are listed on our Part Details page. You can also find images and similar parts to 1544316-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544316-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544316-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544316-3 fall under?
The 1544316-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1544316-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544316-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544316-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544316-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1544316-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544316-3 often in real-time on the comparison pages.
What if I can't find stock of 1544316-3?
You can fill out our help required form which you can use to request a quote for 1544316-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.