Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P3010130854 |
Mating Tab Width | 6.35mm, .25in |
---|---|
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 46A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Size | 14 – 10AWG, 2.5 – 6mm² |
Wire Size Search | 6mm², 10AWG, 3mm², 4mm², 5mm², 13AWG, 11AWG, 2.5mm², 14AWG |
Wire Insulation Diameter | 2.8 – 4.2mm |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 1700 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
LANGUETTE 6,3 NG1 Terminal Type: Tab Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 6.35 mm .25" .8 mm | Automotive Terminal | Part Number: 1544218-1 | Internal Number: 1544218-1 | Alias Number: P3010130854 | TE Connectivity | TE Store |
Languette 6,3 Ng1 |Amp Te Connectivity 1544218-1 | Newark Electronics |
Quick Disconnect Terminal 10-13.5AWG M Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1544218-1?
Additional datasheets, footprints and schematics for 1544218-1 are listed on our Part Details page. You can also find images and similar parts to 1544218-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544218-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544218-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544218-1 fall under?
The 1544218-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544218-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544218-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544218-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544218-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1544218-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544218-1 often in real-time on the comparison pages.
What if I can't find stock of 1544218-1?
You can fill out our help required form which you can use to request a quote for 1544218-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.