Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5102180044111 |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
500
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
476,385
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0171
|
397,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0134
|
150,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0177
|
122,500
in stock
|
Buy Now | |
Farnell
from US$0.0175
|
122,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0090
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
39,180
in stock
|
Buy Now | |
element14
from US$0.0264
|
39,180
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.0166
|
-
|
Buy Now | |
Boersig
from US$0.0175
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leadframe Clip Length | .071in, 1.8mm |
---|---|
Leadframe Thickness | .25mm, .01in |
Leadframe Hold-Down Feature | Without |
Leadframe Clip Type | Y1 |
Leadframe Width | .712in, 18.1mm |
Winding Direction | Right |
Solder Inlay | Without |
Pin Length | 8.6mm, .338in |
Leadframe Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Accepted) | 1.6mm, .063in |
Leadframe Gap Size | 1.38mm, .054in |
Standoff Height | 1.7mm, .067in |
Centerline (Pitch) | 2.54mm, .1in |
Packaging Quantity | 25000 |
Leadframe Type | Single-In-Line (SIL) |
Termination Method to Printed Circuit Board | Through Hole |
CTS 2180 ETAME Leadframe Type: Single-In-Line (SIL) Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm PCB Thickness (Accepted): 1.6 mm PCB Thickness (Accepted): .063 in Single-In-Line (SIL) .1" 2.54 mm 1.6 mm | Leadframe | Part Number: 1544210-2 | Internal Number: 1544210-2 | Alias Number: 5102180044111 | .1" | TE Connectivity | TE Store |
Standard Card Edge Connectors CTS 2180 ETAME | Rapid Electronics |
SIL CONTACT, LEAD FRAME, 18.1MM | Farnell |
2.54 mm Board-to-Board Single-In-Line Through Hole Leadframe | Future Electronics |
Sil Lead Frame, 2.54Mm Rohs Compliant: Yes |Te Connectivity 1544210-2 | Newark Electronics |
SIL LEAD FRAME, 2.54MM | element14 |
TE Connectivity Standard Card Edge Connectors CTS 2180 E | Distrelec |
Lead Frame SIL 2.54mm Y1 Proner | RS |
Lead Frame PIN 1 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1544210-2?
Additional datasheets, footprints and schematics for 1544210-2 are listed on our Part Details page. You can also find images and similar parts to 1544210-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544210-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544210-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544210-2 fall under?
The 1544210-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Leadframes.
Can I view similar or alternative parts?
You can view similar parts to 1544210-2 when available in the Leadframes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544210-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544210-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544210-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, TTI Europe, Chip One Stop and Farnell have stock available or on a lead time for 1544210-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544210-2 often in real-time on the comparison pages.
What if I can't find stock of 1544210-2?
You can fill out our help required form which you can use to request a quote for 1544210-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.