Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P7910179855 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
4,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
4,480
in stock
|
Buy Now | |
element14
from US$0.18
|
4,480
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 46A |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | .25in, 6.35mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Size Search | 4mm², 11AWG, 3mm², 2.5mm², 13AWG, 14AWG, 5mm², 10AWG, 6mm² |
Wire Insulation Diameter | 2.8 – 4.2mm |
Wire Size | 14 – 10AWG, 2.5 – 6mm² |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Automotive Contact, Socket, Crimp, 10Awg Rohs Compliant: Yes |Te Connectivity 1544133-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 10AWG | element14 |
PRONER 10-13 AWG Non-Insulated Crimp Female Connector | Future Electronics |
Tab Terminal 10-14AWG F 28.4mm 7.5mm | Avnet America |
Where can I find additional details, specifications and documents for a 1544133-1?
Additional datasheets, footprints and schematics for 1544133-1 are listed on our Part Details page. You can also find images and similar parts to 1544133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544133-1 fall under?
The 1544133-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544133-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544133-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1544133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544133-1 often in real-time on the comparison pages.
What if I can't find stock of 1544133-1?
You can fill out our help required form which you can use to request a quote for 1544133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.