Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P7910179276 |
Mating Tab Width | 8mm, .315in |
---|---|
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 43A |
Interface Plating | Tin (Sn) |
Wire Size | 9 – 7AWG, 7 – 10mm² |
Wire Size Search | 8AWG, 8mm², 10mm², 7AWG |
Wire Insulation Diameter | .193 – .236in, 4.9 – 6mm |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
CLIPS 8 MM G3 MAXI Terminal Type: Receptacle Mating Tab Width: 8 mm Mating Tab Width: .315 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 8 mm .315" .8 mm | Automotive Terminal | Part Number: 1544106-1 | Internal Number: 1544106-1 | Alias Number: P7910179276 | TE Connectivity | TE Store |
Quick Disconnect Terminal 7-9AWG F 30mm 10.45mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1544106-1?
Additional datasheets, footprints and schematics for 1544106-1 are listed on our Part Details page. You can also find images and similar parts to 1544106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544106-1 fall under?
The 1544106-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544106-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544106-1 have stock available?
Authorised distributors including TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 1544106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544106-1 often in real-time on the comparison pages.
What if I can't find stock of 1544106-1?
You can fill out our help required form which you can use to request a quote for 1544106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.