Status: | Unknown |
---|---|
Series: | WL-SIMW Series |
RoHS: | Unknown |
Viewing Angle | 90° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 2.5V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | WL-SIMW Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
WL-SIMW IR Ceramic Waterclear | RS |
Infrared Emitter, 945 Nm, Smd | Newark Electronics |
INFRARED EMITTER, 945 NM, SMD | Farnell |
Where can I find additional details, specifications and documents for a 15435394A9050?
Additional datasheets, footprints and schematics for 15435394A9050 are listed on our Part Details page. You can also find images and similar parts to 15435394A9050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15435394A9050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15435394A9050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15435394A9050 fall under?
The 15435394A9050 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to 15435394A9050 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15435394A9050 you can contact the distributor directly for product support, shipping queries etc.
Is the 15435394A9050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15435394A9050 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 15435394A9050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15435394A9050 often in real-time on the comparison pages.
What if I can't find stock of 15435394A9050?
You can fill out our help required form which you can use to request a quote for 15435394A9050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.