Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Style | Pin |
---|---|
Heat Sink Height | 6.5mm, .255in |
Heat Sink Height Class | Tall |
For Use With Pluggable I/O Products | SFP Cage |
Packaging Method | Bag/Box |
Product Type | Accessory |
Form Factor | SFP |
Cage Type | Single |
Sealable | No |
Thermal Accessory Type Included | Heat Sink |
Pluggable I/O Accessory Type | Heat Sink |
HEATSINK SFP ROUNG PIN FIN., SFP, SFP plus and zSFP plus | TE Connectivity 1542924-2 | RS Americas |
Special Order: HEATSINK SFP ROUNG PIN FIN. Device Type: SFP Fin Style: Pin Fin Number of Fins: 50 SFP Pin Fin 50 | Heat Sink | Part Number: 1542924-2 | Internal Number: 1542924-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1542924-2?
Additional datasheets, footprints and schematics for 1542924-2 are listed on our Part Details page. You can also find images and similar parts to 1542924-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1542924-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1542924-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1542924-2 fall under?
The 1542924-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1542924-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1542924-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1542924-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1542924-2 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 1542924-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1542924-2 often in real-time on the comparison pages.
What if I can't find stock of 1542924-2?
You can fill out our help required form which you can use to request a quote for 1542924-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.