Status: | Unknown |
---|---|
Series: | WL-TIRW Series |
RoHS: | Unknown |
Viewing Angle | 35° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 2V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | WL-TIRW Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Infrared Emitter, 940Nm, T-1 3/4 | Newark Electronics |
INFRARED EMITTER, 940NM, T-1 3/4 | element14 |
WL-TIRW THT IR Round Waterclear | RS |
Where can I find additional details, specifications and documents for a 15400594A3590?
Additional datasheets, footprints and schematics for 15400594A3590 are listed on our Part Details page. You can also find images and similar parts to 15400594A3590 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15400594A3590 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15400594A3590 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15400594A3590 fall under?
The 15400594A3590 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to 15400594A3590 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15400594A3590 you can contact the distributor directly for product support, shipping queries etc.
Is the 15400594A3590 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15400594A3590 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 15400594A3590.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15400594A3590 often in real-time on the comparison pages.
What if I can't find stock of 15400594A3590?
You can fill out our help required form which you can use to request a quote for 15400594A3590 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.