Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Phillips Tip Size | #3 |
---|---|
Blade Length | 300mm |
Overall Length | 412mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Phillips No 3 |
Length | 415mm |
Screwdriver Type | Phillips |
Tip / Nozzle Size | PH3 |
Tip / Nozzle Style | Phillips |
Weight | 240g |
Screwdriver, Long, Phillips No.3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 153-PH 3X300?
Additional datasheets, footprints and schematics for 153-PH 3X300 are listed on our Part Details page. You can also find images and similar parts to 153-PH 3X300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153-PH 3X300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153-PH 3X300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153-PH 3X300 fall under?
The 153-PH 3X300 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 153-PH 3X300 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153-PH 3X300 you can contact the distributor directly for product support, shipping queries etc.
Is the 153-PH 3X300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153-PH 3X300 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 153-PH 3X300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153-PH 3X300 often in real-time on the comparison pages.
What if I can't find stock of 153-PH 3X300?
You can fill out our help required form which you can use to request a quote for 153-PH 3X300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.