Status: | Unknown |
---|---|
Series: | SL 70430 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
9,450
in stock
|
Buy Now | |
element14
from US$0.62
|
111
in stock
|
Buy Now | |
Farnell
from US$0.69
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
92
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
92
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | SL 70430 Series |
Contact Termination Type | Crimp |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
SL FFC/FPC Opt G Female Tin 4Ckt | RS |
CONNECTOR, FFC/FPC, 4POS, 1ROW, 2.54MM | element14 |
Header Connector,cable Mount,plug,4 Contacts,skt,0.1 Pitch,crimp Terminal,latch Rohs Compliant: Yes |Molex 15-38-8040 | Newark Electronics |
Molex FFC & FPC Connectors SL Single Row Femal | Distrelec |
Conn IDC Connector F 4 POS 2.54mm IDT ST Cable Mount Tube | Avnet America |
SL FFC/FPC Opt G Female Tin 4Ckt | Molex Incorporated 15-38-8040 | RS Americas |
SL SINGLE ROW, FEMALE, 4CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 15-38-8040?
Additional datasheets, footprints and schematics for 15-38-8040 are listed on our Part Details page. You can also find images and similar parts to 15-38-8040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-38-8040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-38-8040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-38-8040 fall under?
The 15-38-8040 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 15-38-8040 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-38-8040 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-38-8040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-38-8040 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for 15-38-8040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-38-8040 often in real-time on the comparison pages.
What if I can't find stock of 15-38-8040?
You can fill out our help required form which you can use to request a quote for 15-38-8040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.