Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
39,605
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
39,605
in stock
|
Buy Now | |
element14
from US$0.66
|
12,764
in stock
|
Buy Now | |
TE Store
from US$0.65
|
12,392
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
5,595
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Sleeve Plating Material | Tin |
Sealant | No |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Spring Plating Thickness | 30µin, .762µm |
Socket Type | Discrete |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Mating Pin Diameter Range | .91 – 1.3mm, .036 – .051in |
Socket Length | 6.65mm, .262in |
Wire Size | 20 – 16AWG, .518 – 1.31mm² |
Hole Size (Recommended) | .089in, 2.26mm |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Profile | Zero |
Wire/Cable Type | Discrete Wire |
Sleeve Style | Closed Bottom |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 258°F, -65 – 126°C |
Contact, Pcb, Pin, Single, Solder | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
RCR AU-SPR SN-CUP 036-051 Socket Length: 6.65 mm Socket Length: .262 in PCB Hole Diameter: .089 in PCB Hole Diameter: 2.26 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 4A | 6.65 mm .262" .089" 2.26 mm | Part Number: 1-5380758-1 | Internal Number: 1-5380758-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Pin Socket RCR AU-SPR SN-CUP 036-051 | Distrelec |
Discrete socket pcb 1 way | RS |
RCR AU-SPR SN-CUP 036-051, Pin Sockets | TE Connectivity 1-5380758-1 | RS Americas |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | Terminal |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Insulation | Non Insulated |
Length - Below Flange | 6.65mm |
Mounting Hole Dia | 2.26mm |
Overall Length | 7.54mm |
Terminal Plating | Tin |
Termination Method | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-5380758-1?
Additional datasheets, footprints and schematics for 1-5380758-1 are listed on our Part Details page. You can also find images and similar parts to 1-5380758-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5380758-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5380758-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5380758-1 fall under?
The 1-5380758-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-5380758-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5380758-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5380758-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5380758-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Distrelec have stock available or on a lead time for 1-5380758-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5380758-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5380758-1?
You can fill out our help required form which you can use to request a quote for 1-5380758-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.