Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
TE Store
from US$0.44
|
44,189
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
25,880
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
14,261
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
14,261
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
14,261
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Thickness | 2.03µm, 30µin |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Spring Plating Material | Tin |
Socket Type | Discrete |
Contact Base Material | Beryllium Copper |
Socket Length | 6.65mm, .262in |
Wire Size | .518 – 1.31mm², 20 – 16AWG |
Mating Pin Diameter Range | .036 – .051in, .91 – 1.3mm |
Hole Size (Recommended) | 2.26mm, .089in |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Sleeve Style | Closed Bottom |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Profile | Zero |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Operating Temperature Range | -65 – 126°C, -85 – 258°F |
RCR SN-SPR SN-CUP 036-051 Socket Length: 6.65 mm Socket Length: .262 in PCB Hole Diameter: .089 in PCB Hole Diameter: 2.26 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 4A | 6.65 mm .262" .089" 2.26 mm | Part Number: 1-5380758-0 | Internal Number: 1-5380758-0 | TE Connectivity | TE Store |
Socket, 6.65Mm, 20-16 Awg | Newark Electronics |
IC&Component Sockets .036-.054 TIN | Rapid Electronics |
TE Connectivity - AMP Pin Socket RCR SN-SPR SN-CUP 036-051 | Distrelec |
0.262 (6.65mm) No Tail Solder Terminate Pin Receptacle" | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
RCR SN-SPR SN-CUP 036-051, Pin Sockets | TE Connectivity 1-5380758-0 | RS Americas |
DISCRETE SOCKET, PC BOARD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5380758-0?
Additional datasheets, footprints and schematics for 1-5380758-0 are listed on our Part Details page. You can also find images and similar parts to 1-5380758-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5380758-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5380758-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5380758-0 fall under?
The 1-5380758-0 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-5380758-0 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5380758-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5380758-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5380758-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-5380758-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5380758-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5380758-0?
You can fill out our help required form which you can use to request a quote for 1-5380758-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.