Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Body Material | Copper |
RoHS Compliant | Yes |
Rcr Au-Spr Sn-Cup/Spcr 018-040 |Amp Te Connectivity 1-5380737-0 | Newark Electronics |
IC&Component Sockets RCPT .018-.040 30AU | Rapid Electronics |
TE Connectivity RCR AU-SPR SN-CUP/SPCR 018-040 IC & Component Sockets RCPT .018-.040 30AU | Distrelec |
IC & COMPONENT SOCKET, 1POS, PCB | Farnell |
Where can I find additional details, specifications and documents for a 1-5380737-0?
Additional datasheets, footprints and schematics for 1-5380737-0 are listed on our Part Details page. You can also find images and similar parts to 1-5380737-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5380737-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5380737-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5380737-0 fall under?
The 1-5380737-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-5380737-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5380737-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5380737-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-5380737-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5380737-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5380737-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5380737-0?
You can fill out our help required form which you can use to request a quote for 1-5380737-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.