Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now | |
Rapid Electronics
from US$24.18
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.45
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$100.65
|
-
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$1.24
|
-
|
Buy Now | |
Carlton-Bates
from US$1.16
|
-
|
Buy Now | |
Sager
from US$0.60
|
-
|
Buy Now |
Product Range | - |
---|---|
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Tin Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | - |
Contact Material | Brass |
Binding Post Screw Terminal | Future Electronics |
Binding Post | RS Americas |
BINDING POST, #4-40, 15A, SCREW | element14 |
Customer Item | Carlton-Bates |
Test Plugs & Test Jacks BNDG POST 4-40 RIVET | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 80.2mm |
---|---|
Compressed Length | 50mm |
Compression Load Max | 63N |
External Diameter | 23.01mm |
Wire Diameter | 1.8mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
30 Pocket - 13" Multi-Compartment Tool Carrier |Clc Custom Leather Crafts 1537 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG58A, RG58C, RG141, RG141A |
Contact Material | Brass |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1537?
Additional datasheets, footprints and schematics for 1537 are listed on our Part Details page. You can also find images and similar parts to 1537 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1537 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1537 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1537 fall under?
The 1537 is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to 1537 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1537 you can contact the distributor directly for product support, shipping queries etc.
Is the 1537 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1537 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1537.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1537 often in real-time on the comparison pages.
What if I can't find stock of 1537?
You can fill out our help required form which you can use to request a quote for 1537 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.