Status: | Unknown |
---|---|
Series: | BF1 Series |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
2,828
in stock
|
Buy Now | |
element14
from US$3.29
|
2,828
in stock
|
Buy Now | |
Farnell
from US$2.35
|
2,828
in stock
|
Buy Now | |
TTI Europe
from US$3.48
|
470
in stock
|
Buy Now | |
Distrelec
from US$2.17
|
239
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.03
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 100A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | - |
Product Range | BF1 Series |
Automotive Fuse, Slow Blow, 100A, 32V | Newark Electronics |
AUTOMOTIVE FUSE, SLOW BLOW, 100A, 32V | element14 |
100 AMP 32VDC | TTI Europe |
BF1 miniature fuse link,100A 32Vdc | RS |
Littelfuse Auto Fuse 100 A 32V Blue | Distrelec |
Fuse: fuse | Transfer Multisort Elektronik |
BF1 Series 32 V DC 100 A Automotive Bolt Mount High Current Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 153.5631.6101?
Additional datasheets, footprints and schematics for 153.5631.6101 are listed on our Part Details page. You can also find images and similar parts to 153.5631.6101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153.5631.6101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153.5631.6101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153.5631.6101 fall under?
The 153.5631.6101 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 153.5631.6101 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153.5631.6101 you can contact the distributor directly for product support, shipping queries etc.
Is the 153.5631.6101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153.5631.6101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 153.5631.6101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153.5631.6101 often in real-time on the comparison pages.
What if I can't find stock of 153.5631.6101?
You can fill out our help required form which you can use to request a quote for 153.5631.6101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.