Status: | Unknown |
---|---|
Series: | BF1 Series |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
118
in stock
|
Buy Now | |
element14
from US$3.16
|
118
in stock
|
Buy Now | |
Farnell
from US$2.30
|
118
in stock
|
Buy Now | |
Distrelec
from US$3.18
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.67
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 70A |
Voltage Rating V DC | 32V |
Auto Blade Fuse Size | - |
Product Range | BF1 Series |
BF1 miniature fuse link,70A 32Vdc | RS |
Bolt-On Fuse, Slow Blow, 70A, 32V | Newark Electronics |
BOLT-ON FUSE, SLOW BLOW, 70A, 32V | element14 |
Littelfuse Auto Fuse 70 A 32V Brown | Distrelec |
Fuse: fuse | Transfer Multisort Elektronik |
BF1 Series 32 V 70 A 41.6 x 12 mm Tan High Current Automotive Fuse | Future Electronics |
70 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 153.5631.5701?
Additional datasheets, footprints and schematics for 153.5631.5701 are listed on our Part Details page. You can also find images and similar parts to 153.5631.5701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153.5631.5701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153.5631.5701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153.5631.5701 fall under?
The 153.5631.5701 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 153.5631.5701 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153.5631.5701 you can contact the distributor directly for product support, shipping queries etc.
Is the 153.5631.5701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153.5631.5701 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 153.5631.5701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153.5631.5701 often in real-time on the comparison pages.
What if I can't find stock of 153.5631.5701?
You can fill out our help required form which you can use to request a quote for 153.5631.5701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.